STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-150PC1 M48T18-150PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072946-M48T18-150PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072946-M48T18-150PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-150PC1 - 072946-M48T18-150PC1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-150PC1
072946-M48T18-150PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-150PC1 072946-M48T18-150PC1
Manufacturer: STMicroelectronics Win Source Part Number: 072946-M48T18-150PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 072946-M48T18-150PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Real Time Clocks - 497-2838-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2838-5-ND
Real Time Clocks 497-2838-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Singapore, Singapore
5V 8KB Clock and Timing IC
690-M48T18-150PC1
5V 8KB Clock and Timing IC 690-M48T18-150PC1
RTC IC, 5V, Parallel, 8KB NV RAM, 150ns Access, PDIP Product overview: M48T18-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8KB. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 8KB, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T18-150PC1 can be used for catalog matching and distributor lookup.

RTC IC, 5V, Parallel, 8KB NV RAM, 150ns Access, PDIP Product overview: M48T18-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8KB. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 8KB, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T18-150PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M48T18-150PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T18-150PC1
Real Time Clocks M48T18-150PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T18-150PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T18-150PC1
Clock/Timing - Real Time Clocks M48T18-150PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T18-150PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T18-150PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T18-150PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site
Real Time Clocks - M48T18-150PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T18-150PC1
Real Time Clocks M48T18-150PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 072946-M48T18-150PC1 497-2838-5-ND 690-M48T18-150PC1 M48T18-150PC1 M48T18-150PC1 M48T18-150PC1 M48T18-150PC1
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-150PC1 Real Time Clocks 5V 8KB Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type DIP; 28-PCDIP, CAPHAT Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" Rail/Tube DIP; Through Hole DIP; Through Hole DIP; 28-DIP Module (0.600\", 15.24mm)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data