STMicroelectronics, Inc. M48T18-100PC1

Description
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 8192B Bus Type = Parallel Mounting Type = Through Hole Package Type = PCDIP Pin Count = 28 Dimensions = 39.88 x 18.34 x 8.89mm Length = 39.88mm
Request a Quote
Description
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 8192B Bus Type = Parallel Mounting Type = Through Hole Package Type = PCDIP Pin Count = 28 Dimensions = 39.88 x 18.34 x 8.89mm Length = 39.88mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7147298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 8192B Bus Type = Parallel Mounting Type = Through Hole Package Type = PCDIP Pin Count = 28 Dimensions = 39.88 x 18.34 x 8.89mm Length = 39.88mm

Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal.
Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 8192B
Bus Type = Parallel
Mounting Type = Through Hole
Package Type = PCDIP
Pin Count = 28
Dimensions = 39.88 x 18.34 x 8.89mm
Length = 39.88mm

Supplier's Site
 - 7147298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 8192B Bus Type = Parallel Mounting Type = Through Hole Package Type = PCDIP Pin Count = 28 Dimensions = 39.88 x 18.34 x 8.89mm Length = 39.88mm Delivery on production packaging - Tube. This product is non-returnable.

Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal.
Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 8192B
Bus Type = Parallel
Mounting Type = Through Hole
Package Type = PCDIP
Pin Count = 28
Dimensions = 39.88 x 18.34 x 8.89mm
Length = 39.88mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9196337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 8192B Bus Type = Parallel Mounting Type = Through Hole Package Type = PCDIP Pin Count = 28 Dimensions = 39.88 x 18.34 x 8.89mm Length = 39.88mm

Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal.
Functions = Battery Backup, Calendar, Chip Deselect, Switch Over, Write Protection
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 8192B
Bus Type = Parallel
Mounting Type = Through Hole
Package Type = PCDIP
Pin Count = 28
Dimensions = 39.88 x 18.34 x 8.89mm
Length = 39.88mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 7147298
Unlock Full Specs
to access all available technical data

Similar Products

 - 8274612 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676259P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676278P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9047519P - RS Components, Ltd.
RS Components, Ltd.
View Details