STMicroelectronics DIP Clock and Timing IC M48T129Y-70PM1

Description
0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129Y-70PM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129Y-70PM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Clock and Timing IC - 690-M48T129Y-70PM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Clock and Timing IC
690-M48T129Y-70PM1
DIP Clock and Timing IC 690-M48T129Y-70PM1
0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129Y-70PM1 can be used for catalog matching and distributor lookup.

0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129Y-70PM1 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - M48T129Y-70PM1 - 207128-M48T129Y-70PM1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T129Y-70PM1
207128-M48T129Y-70PM1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T129Y-70PM1 207128-M48T129Y-70PM1
Manufacturer: STMicroelectronics Win Source Part Number: 207128-M48T129Y-70PM 1 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 4mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PMDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1556-70+; M48T128Y-70PM1TR; M48T128Y-70PM1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 207128-M48T129Y-70PM1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 4mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PMDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS1556-70+; M48T128Y-70PM1TR; M48T128Y-70PM1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T129Y-70PM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T129Y-70PM1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T129Y-70PM1
IC RTC CLK/CALENDAR PAR 32DIP

IC RTC CLK/CALENDAR PAR 32DIP

Supplier's Site
Real Time Clock Parallel 128KByte 32-Pin PMDIP - 761-M48T129Y-70PM1 - Utmel Electronic Limited
Hong Kong, China
Real Time Clock Parallel 128KByte 32-Pin PMDIP
761-M48T129Y-70PM1
Real Time Clock Parallel 128KByte 32-Pin PMDIP 761-M48T129Y-70PM1
Real Time Clock Parallel 128KByte 32-Pin PMDIP

Real Time Clock Parallel 128KByte 32-Pin PMDIP

Supplier's Site
Real Time Clocks - M48T129Y-70PM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T129Y-70PM1
Real Time Clocks M48T129Y-70PM1
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T129Y-70PM1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T129Y-70PM1
Clock/Timing - Real Time Clocks M48T129Y-70PM1
IC RTC CLK/CALENDAR PAR 32-DIP

IC RTC CLK/CALENDAR PAR 32-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T129Y-70PM1 207128-M48T129Y-70PM1 M48T129Y-70PM1 761-M48T129Y-70PM1 M48T129Y-70PM1 M48T129Y-70PM1
Product Name DIP Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - M48T129Y-70PM1 Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clock Parallel 128KByte 32-Pin PMDIP Real Time Clocks Clock/Timing - Real Time Clocks
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS; Lead-Free RoHS
Device Type Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type DIP; 32-PMDIP DIP; Through Hole DIP; 32-DIP Module (0.600, 15.24mm) DIP; 32-DIP Module (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data