STMicroelectronics, Inc. DIP Clock and Timing IC M48T129V-85PM1

Description
0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129V-85PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129V-85PM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129V-85PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129V-85PM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Clock and Timing IC - 690-M48T129V-85PM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Clock and Timing IC
690-M48T129V-85PM1
DIP Clock and Timing IC 690-M48T129V-85PM1
0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129V-85PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129V-85PM1 can be used for catalog matching and distributor lookup.

0 TIMER(S), REAL TIME CLOCK, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48T129V-85PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T129V-85PM1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2835-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2835-5-ND
Real Time Clocks 497-2835-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T129V-85PM1 - 785054-M48T129V-85PM1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T129V-85PM1
785054-M48T129V-85PM1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T129V-85PM1 785054-M48T129V-85PM1
Manufacturer: STMicroelectronics Win Source Part Number: 785054-M48T129V-85PM 1 Series: Timekeeper Packaging: Tube Type: Clock/Calendar Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Alarm, Leap Year, Watchdog Timer Package: 32-DIP Module (0.600", 15.24mm) Operating Supply Voltage: 3 V ~ 3.6 V Interface: Parallel Date Format: YY-MM-DD-dd Part Status: Obsolete(EOL) Family Name: M48T129 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PMDIP Current - Timekeeping (Maximum): 3mA @ 3V ~ 3.6V Alternative Parts (Cross-Reference): DS1556W-120; DS1556W-120IND; DS1556W-120IND+; DS1556W-120+; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785054-M48T129V-85PM1
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Leap Year, Watchdog Timer
Package: 32-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Family Name: M48T129
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PMDIP
Current - Timekeeping (Maximum): 3mA @ 3V ~ 3.6V
Alternative Parts (Cross-Reference): DS1556W-120; DS1556W-120IND; DS1556W-120IND+; DS1556W-120+;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T129V-85PM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T129V-85PM1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T129V-85PM1
IC RTC CLOCK/CALENDAR PAR 32DIP

IC RTC CLOCK/CALENDAR PAR 32DIP

Supplier's Site
Clock/Timing - Real Time Clocks - M48T129V-85PM1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T129V-85PM1
Clock/Timing - Real Time Clocks M48T129V-85PM1
IC RTC CLK/CALENDAR PAR 32-DIP

IC RTC CLK/CALENDAR PAR 32-DIP

Supplier's Site Datasheet
Real Time Clocks - M48T129V-85PM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T129V-85PM1
Real Time Clocks M48T129V-85PM1
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T129V-85PM1 497-2835-5-ND 785054-M48T129V-85PM1 M48T129V-85PM1 M48T129V-85PM1 M48T129V-85PM1
Product Name DIP Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T129V-85PM1 Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data