Manufacturer: STMicroelectronics
Win Source Part Number: 1210609-M48T128Y-70P
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Features: Leap Year
Interface: Parallel
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 32-PMDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-DIP Module
Current - Timekeeping (Maximum): 4mA at 4.5V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: M48T
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
0 TIMER(S), REAL TIME CLOCK, PDIP32, 0.600 INCH, PLASTIC, MODULE, DIP-32 Product overview: M48T128Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T128Y-70PM1 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600"", 15.24mm)"
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)
IC RTC CLK/CALENDAR PAR 32DIP
IC RTC CLK/CALENDAR PAR 32-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1210609-M48T128Y-70PM1 | 690-M48T128Y-70PM1 | 497-2834-5-ND | M48T128Y-70PM1 | M48T128Y-70PM1 | M48T128Y-70PM1 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M48T128Y-70PM1 | DIP Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | DIP | Rail/Tube | Through Hole; DIP; "32-DIP Module (0.600"", 15.24mm)" | DIP; 32-DIP Module (0.600\", 15.24mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |