"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"
5V RTC SRAM, 16Kbit, 70ns, Parallel, DIP Product overview: M48T12-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T12-70PC1 can be used for catalog matching and distributor lookup.
STMicroelectronics M48T12-70PC1
STMicroelectronics M48T12-70PC1
STMicroelectronics M48T12-70PC1
Manufacturer: STMicroelectronics
Win Source Part Number: 1210607-M48T12-70PC1
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Leap Year
Package: 24-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Family Name: M48T12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 24-PCDIP, CAPHAT
Current - Timekeeping (Maximum): 3mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DS1742-70+; DS1642-70; DS1742-70;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)
IC RTC CLK/CALENDAR PAR 24DIP
IC RTC CLK/CALENDAR PAR 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2833-5-ND | 690-M48T12-70PC1 | 8289977P | 1688017 | 1210607-M48T12-70PC1 | M48T12-70PC1 | M48T12-70PC1 | M48T12-70PC1 |
| Product Name | Real Time Clocks | 5V DIP Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M48T12-70PC1 | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" | Rail/Tube | DIP; PCDIP | DIP; Pcdip | DIP | DIP; 24-DIP Module (0.600\", 15.24mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |