"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 207127-M48T12-200PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
5.0 V, 16 Kbit (2 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T12-200PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 2 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 2 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T12-200PC1 can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)
IC RTC CLK/CALENDAR PAR 24DIP
IC RTC CLK/CALENDAR PAR 24DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2832-5-ND | 207127-M48T12-200PC1 | 690-M48T12-200PC1 | M48T12-200PC1 | M48T12-200PC1 | M48T12-200PC1 |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M48T12-200PC1 | 5.0 V 2 Kb Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" | DIP; 24-PCDIP, CAPHAT | Rail/Tube | DIP; 24-DIP Module (0.600\", 15.24mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |