STMicroelectronics, Inc. 5V 1Mb DIP Clock and Timing IC M48T12-150PC1

Description
Parallel RTC IC, 150ns Access, 5V, 1Mb NV RAM, DIP Product overview: M48T12-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1Mb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 1Mb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T12-150PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Parallel RTC IC, 150ns Access, 5V, 1Mb NV RAM, DIP Product overview: M48T12-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1Mb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 1Mb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T12-150PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1Mb DIP Clock and Timing IC - 690-M48T12-150PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1Mb DIP Clock and Timing IC
690-M48T12-150PC1
5V 1Mb DIP Clock and Timing IC 690-M48T12-150PC1
Parallel RTC IC, 150ns Access, 5V, 1Mb NV RAM, DIP Product overview: M48T12-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1Mb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 1Mb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T12-150PC1 can be used for catalog matching and distributor lookup.

Parallel RTC IC, 150ns Access, 5V, 1Mb NV RAM, DIP Product overview: M48T12-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1Mb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 1Mb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T12-150PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2831-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2831-5-ND
Real Time Clocks 497-2831-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T12-150PC1
072945-M48T12-150PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T12-150PC1 072945-M48T12-150PC1
Manufacturer: STMicroelectronics Win Source Part Number: 072945-M48T12-150PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 072945-M48T12-150PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sram Timekeeper 16K, 48T12, Dip24; Date Format Stmicroelectronics - 72K7209 - Newark, An Avnet Company
Chicago, IL, United States
Sram Timekeeper 16K, 48T12, Dip24; Date Format Stmicroelectronics
72K7209
Sram Timekeeper 16K, 48T12, Dip24; Date Format Stmicroelectronics 72K7209
SRAM TIMEKEEPER 16K, 48T12, DIP24; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:24Pins; IC Interface Type:Parallel; RoHS Compliant: Yes

SRAM TIMEKEEPER 16K, 48T12, DIP24; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:24Pins; IC Interface Type:Parallel; RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M48T12-150PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T12-150PC1
Real Time Clocks M48T12-150PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T12-150PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T12-150PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T12-150PC1
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T12-150PC1 497-2831-5-ND 072945-M48T12-150PC1 72K7209 M48T12-150PC1 M48T12-150PC1
Product Name 5V 1Mb DIP Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T12-150PC1 Sram Timekeeper 16K, 48T12, Dip24; Date Format Stmicroelectronics Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Rail/Tube Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" DIP; 24-PCDIP, CAPHAT DIP DIP; 24-DIP Module (0.600\", 15.24mm) DIP; Through Hole
Frequency 150000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data