STMicroelectronics, Inc. NVRAM M48T12-150PC1

Description
16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24
Request a Quote
Description
16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NVRAM - 8294073P - RS Components, Ltd.
Corby, Northants, United Kingdom
16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24

16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24

Supplier's Site
NVRAM - 8294073 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
8294073
NVRAM 8294073
16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24

16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24

Supplier's Site
NVRAM - 1688612 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1688612
NVRAM 1688612
16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24

16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24

Supplier's Site
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 150; PCDIP24; 3mA Standby - 70013648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 150; PCDIP24; 3mA Standby
70013648
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 150; PCDIP24; 3mA Standby 70013648
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 150; PCDIP24; 3mA Standby

Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 150; PCDIP24; 3mA Standby

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8294073P 8294073 1688612 70013648
Product Name NVRAM NVRAM NVRAM Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 150; PCDIP24; 3mA Standby
Memory Category NVRAM NVRAM NVRAM SRAM Chip
Access Time 150 ns 150 ns 150 ns 150 ns
Density 128 kbits 128 kbits 128 kbits 16 kbits
Data Bus Width 10 bits 10 bits 10 bits
Package Type DIP; PCDIP DIP DIP PCDIP24
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2144425 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details