STMicroelectronics, Inc. M48T12-150PC1

Description
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Timekeeper SRAM Date Format = DD:MM:YY Time Format = HH:MM:SS User RAM = 16kbit Mounting Type = Through Hole Package Type = PCDIP Pin Count = 24 Dimensions = 34.8 x 18.34 x 8.89mm Length = 34.8mm Width = 18.34mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Timekeeper SRAM Date Format = DD:MM:YY Time Format = HH:MM:SS User RAM = 16kbit Mounting Type = Through Hole Package Type = PCDIP Pin Count = 24 Dimensions = 34.8 x 18.34 x 8.89mm Length = 34.8mm Width = 18.34mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8294073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Timekeeper SRAM Date Format = DD:MM:YY Time Format = HH:MM:SS User RAM = 16kbit Mounting Type = Through Hole Package Type = PCDIP Pin Count = 24 Dimensions = 34.8 x 18.34 x 8.89mm Length = 34.8mm Width = 18.34mm Delivery on production packaging - Tube. This product is non-returnable.

Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal.
Functions = Timekeeper SRAM
Date Format = DD:MM:YY
Time Format = HH:MM:SS
User RAM = 16kbit
Mounting Type = Through Hole
Package Type = PCDIP
Pin Count = 24
Dimensions = 34.8 x 18.34 x 8.89mm
Length = 34.8mm
Width = 18.34mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8294073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal. Functions = Timekeeper SRAM Date Format = DD:MM:YY Time Format = HH:MM:SS User RAM = 16kbit Mounting Type = Through Hole Package Type = PCDIP Pin Count = 24 Dimensions = 34.8 x 18.34 x 8.89mm Length = 34.8mm Width = 18.34mm

Timekeepers, combine SRAM with up to 256 Kbytes of memory, and a byte-wide interface along with a quartz-based very-low-power oscillator with a clock/calendar circuit to provide real-time data. Packages embed the battery and crystal.
Functions = Timekeeper SRAM
Date Format = DD:MM:YY
Time Format = HH:MM:SS
User RAM = 16kbit
Mounting Type = Through Hole
Package Type = PCDIP
Pin Count = 24
Dimensions = 34.8 x 18.34 x 8.89mm
Length = 34.8mm
Width = 18.34mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 8294073P
Unlock Full Specs
to access all available technical data

Similar Products

 - 8274634P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8274612 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9047512 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8274599P - RS Components, Ltd.
RS Components, Ltd.
View Details