"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
Manufacturer: STMicroelectronics
Win Source Part Number: 785053-M48T08Y-10MH1
Series: Timekeeper
Packaging: Reel package
Type: Clock/Calendar
Operating Temperature Range: 0°C ~ 70°C
Features: Leap Year, Watchdog Timer
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Family Name: M48T08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOH
Current - Timekeeping (Maximum): 3mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DS1743-85; DS1643-150; DS1643-70; DS1643;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RTC IC, 5V, 64Kb SRAM, 100ns Access, SOIC, Parallel Product overview: M48T08Y-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 64Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T08Y-10MH1F can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 28SOH
REAL TIME CLOCK, 0 TO 70DEG C ROHS COMPLIANT: YES
IC RTC CLK/CALENDAR PAR 28SOH
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR PAR 28SOH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-4710-2-ND | 785053-M48T08Y-10MH1F | 690-M48T08Y-10MH1F | M48T08Y-10MH1F | 47AK6683 | M48T08Y-10MH1F | M48T08Y-10MH1F | M48T08Y-10MH1F |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M48T08Y-10MH1F | 5V 64Kb SOIC Clock and Timing IC | Real Time Clocks | Real Time Clock, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |