Manufacturer: STMicroelectronics
Win Source Part Number: 809314-M48T08Y-10MH1
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Leap Year, Watchdog Timer
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SOH
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Current - Timekeeping (Maximum): 3mA at 4.5V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: M48T08
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
5V RTC SRAM, 64Kbit, Parallel Interface, SOIC, 100ns Access Product overview: M48T08Y-10MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T08Y-10MH1E can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 28SOH
IC RTC CLK/CALENDAR PAR 28SOH
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 809314-M48T08Y-10MH1E | 497-2830-5-ND | 690-M48T08Y-10MH1E | M48T08Y-10MH1E | M48T08Y-10MH1E | M48T08Y-10MH1E |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M48T08Y-10MH1E | Real Time Clocks | 5V SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |