Manufacturer: STMicroelectronics
Win Source Part Number: 072944-M48T08-150PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V
Family Name: M48T08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Alternative Parts (Cross-Reference): DS1643P-70+; DS1743-100 IND+; DS1643AL-15; DS1743-70;
Introduction Date: November 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
5V RTC SRAM, 64Kb, 150ns, Parallel, PDIP Product overview: M48T08-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 64Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T08-150PC1 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
IC RTC CLK/CALENDAR PAR 28DIP
IC RTC CLK/CALENDAR PAR 28DIP
IC RTC CLK/CALENDAR PAR 28DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 072944-M48T08-150PC1 | 690-M48T08-150PC1 | 497-2829-5-ND | M48T08-150PC1 | M48T08-150PC1 | M48T08-150PC1 | M48T08-150PC1 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M48T08-150PC1 | 5V 64Kb Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | DIP; 28-PCDIP, CAPHAT | Rail/Tube | Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" | DIP; Through Hole | DIP; Through Hole | DIP; 28-DIP Module (0.600\", 15.24mm) | |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |