STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T08-100PC1 M48T08-100PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207126-M48T08-100PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207126-M48T08-100PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T08-100PC1
207126-M48T08-100PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T08-100PC1 207126-M48T08-100PC1
Manufacturer: STMicroelectronics Win Source Part Number: 207126-M48T08-100PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 207126-M48T08-100PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 497-2828-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2828-5-ND
Real Time Clocks 497-2828-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Singapore, Singapore
64Kb 5V Clock and Timing IC
690-M48T08-100PC1
64Kb 5V Clock and Timing IC 690-M48T08-100PC1
Parallel RTC IC, 64Kb NVRAM, 100ns Access, 5V, PDIP Product overview: M48T08-100PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 64Kb, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T08-100PC1 can be used for catalog matching and distributor lookup.

Parallel RTC IC, 64Kb NVRAM, 100ns Access, 5V, PDIP Product overview: M48T08-100PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 64Kb, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T08-100PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M48T08-100PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T08-100PC1
Real Time Clocks M48T08-100PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T08-100PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T08-100PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T08-100PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site
Real Time Clocks - M48T08-100PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T08-100PC1
Real Time Clocks M48T08-100PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
RTC/Clock Chip >> Real-time Clocks (RTC) - M48T08-100PC1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Real-time Clocks (RTC)
M48T08-100PC1
RTC/Clock Chip >> Real-time Clocks (RTC) M48T08-100PC1
PCDIP-CAPHAT-28 Real-time Clocks (RTC) ROHS

PCDIP-CAPHAT-28 Real-time Clocks (RTC) ROHS

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T08-100PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T08-100PC1
Clock/Timing - Real Time Clocks M48T08-100PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 207126-M48T08-100PC1 497-2828-5-ND 690-M48T08-100PC1 M48T08-100PC1 M48T08-100PC1 M48T08-100PC1 M48T08-100PC1 M48T08-100PC1
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T08-100PC1 Real Time Clocks 64Kb 5V Clock and Timing IC Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks RTC/Clock Chip >> Real-time Clocks (RTC) Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock Real Time Clock
Package Type DIP; 28-PCDIP, CAPHAT Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" Rail/Tube DIP; Through Hole DIP; Through Hole DIP; 28-DIP Module (0.600\", 15.24mm)
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data