STMicroelectronics, Inc. NVRAM M48T02-70PC1

Description
Non-volatile RAM,M48T02-70PC1 2kx8bit
Request a Quote
Description
Non-volatile RAM,M48T02-70PC1 2kx8bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NVRAM - 4368489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non-volatile RAM,M48T02-70PC1 2kx8bit

Non-volatile RAM,M48T02-70PC1 2kx8bit

Supplier's Site
NVRAM - 4368489 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
4368489
NVRAM 4368489
Non-volatile RAM,M48T02-70PC1 2kx8bit

Non-volatile RAM,M48T02-70PC1 2kx8bit

Supplier's Site
NVRAM - 1686085 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1686085
NVRAM 1686085
Non-volatile RAM,M48T02-70PC1 2kx8bit

Non-volatile RAM,M48T02-70PC1 2kx8bit

Supplier's Site
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby - 70013646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby
70013646
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby 70013646
Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby

Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby

Supplier's Site
Memory IC - 16462611 - Radwell International
Willingboro, NJ, United States
Memory IC
16462611
Memory IC 16462611
INTEGRATED CIRCUIT, REAL TIME CLOCK, CLOCK / CALENDAR, LEAP YEAR, HH:MM:SS (24 HR), 4.75-5.5 V SUPPLY, 0-70 DEG CELCIUS, THROUGH-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED CIRCUIT, REAL TIME CLOCK, CLOCK / CALENDAR, LEAP YEAR, HH:MM:SS (24 HR), 4.75-5.5 V SUPPLY, 0-70 DEG CELCIUS, THROUGH-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory IC -  - Radwell International
Willingboro, NJ, United States
Memory IC
Memory IC
ST MICRO Integrated Circuits M48T02-70PC1

ST MICRO Integrated Circuits M48T02-70PC1

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 4368489P 4368489 70013646 16462611
Product Name NVRAM NVRAM Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby Memory IC
Memory Category NVRAM NVRAM SRAM Chip
Access Time 70 ns 70 ns 70 ns
Density 128 kbits 16 kbits 16 kbits
Data Bus Width 8 bits 8 bits
Package Type DIP; PCDIP DIP PCDIP24
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064Q2B-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details