STMicroelectronics, Inc. 5.0 V 2 Kb Clock and Timing IC M48T02-200PC1

Description
5.0 V, 16 Kbit (2 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T02-200PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 2 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 2 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-200PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.0 V, 16 Kbit (2 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T02-200PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 2 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 2 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-200PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0 V 2 Kb Clock and Timing IC - 690-M48T02-200PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.0 V 2 Kb Clock and Timing IC
690-M48T02-200PC1
5.0 V 2 Kb Clock and Timing IC 690-M48T02-200PC1
5.0 V, 16 Kbit (2 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T02-200PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 2 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 2 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-200PC1 can be used for catalog matching and distributor lookup.

5.0 V, 16 Kbit (2 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T02-200PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 2 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 2 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-200PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-200PC1
1210604-M48T02-200PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-200PC1 1210604-M48T02-200PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1210604-M48T02-200PC 1 Series: Timekeeper Packaging: Tube Type: Clock/Calendar Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Leap Year Package: 24-DIP Module (0.600", 15.24mm) Operating Supply Voltage: 4.75 V ~ 5.5 V Interface: Parallel Date Format: YY-MM-DD-dd Part Status: Obsolete(EOL) Family Name: M48T02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-PCDIP, CAPHAT Current - Timekeeping (Maximum): 3mA @ 4.7V ~ 5.5V Alternative Parts (Cross-Reference): DS1642-70+; DS1742-70+; DS1642-70; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 1210604-M48T02-200PC1
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Leap Year
Package: 24-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 4.75 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Family Name: M48T02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-PCDIP, CAPHAT
Current - Timekeeping (Maximum): 3mA @ 4.7V ~ 5.5V
Alternative Parts (Cross-Reference): DS1642-70+; DS1742-70+; DS1642-70;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking

Buy Now Datasheet
Real Time Clocks - 497-2826-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2826-5-ND
Real Time Clocks 497-2826-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Real Time Clocks - M48T02-200PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T02-200PC1
Real Time Clocks M48T02-200PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T02-200PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T02-200PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T02-200PC1
IC RTC CLK/CALENDAR PAR 24-DIP

IC RTC CLK/CALENDAR PAR 24-DIP

Supplier's Site
Clock/Timing - Real Time Clocks - M48T02-200PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T02-200PC1
Clock/Timing - Real Time Clocks M48T02-200PC1
IC RTC CLK/CALENDAR PAR 24-DIP

IC RTC CLK/CALENDAR PAR 24-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T02-200PC1 1210604-M48T02-200PC1 497-2826-5-ND M48T02-200PC1 M48T02-200PC1 M48T02-200PC1
Product Name 5.0 V 2 Kb Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-200PC1 Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Rail/Tube DIP Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" DIP; 24-DIP Module (0.600\", 15.24mm) DIP; Through Hole
Frequency 200000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data