STMicroelectronics, Inc. 5V 16Kb DIP Clock and Timing IC M48T02-150PC1

Description
Parallel RTC IC, 150ns Access, 5V, 16Kb RAM, DIP Product overview: M48T02-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16Kb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 16Kb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-150PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Parallel RTC IC, 150ns Access, 5V, 16Kb RAM, DIP Product overview: M48T02-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16Kb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 16Kb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-150PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 16Kb DIP Clock and Timing IC - 690-M48T02-150PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 16Kb DIP Clock and Timing IC
690-M48T02-150PC1
5V 16Kb DIP Clock and Timing IC 690-M48T02-150PC1
Parallel RTC IC, 150ns Access, 5V, 16Kb RAM, DIP Product overview: M48T02-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16Kb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 16Kb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-150PC1 can be used for catalog matching and distributor lookup.

Parallel RTC IC, 150ns Access, 5V, 16Kb RAM, DIP Product overview: M48T02-150PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16Kb, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 16Kb, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-150PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2825-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2825-5-ND
Real Time Clocks 497-2825-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-150PC1
083320-M48T02-150PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-150PC1 083320-M48T02-150PC1
Manufacturer: STMicroelectronics Win Source Part Number: 083320-M48T02-150PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Alternative Parts (Cross-Reference): M48T02-70PC1; DS1642-100+; M48T02-70PC1TR; M48T02-150PC1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 083320-M48T02-150PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.7V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Alternative Parts (Cross-Reference): M48T02-70PC1; DS1642-100+; M48T02-70PC1TR; M48T02-150PC1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T02-150PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T02-150PC1
Clock/Timing - Real Time Clocks M48T02-150PC1
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T02-150PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T02-150PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T02-150PC1
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site
Real Time Clocks - M48T02-150PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T02-150PC1
Real Time Clocks M48T02-150PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T02-150PC1 497-2825-5-ND 083320-M48T02-150PC1 M48T02-150PC1 M48T02-150PC1 M48T02-150PC1
Product Name 5V 16Kb DIP Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-150PC1 Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Package Type Rail/Tube Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" DIP; 24-PCDIP, CAPHAT DIP; Through Hole DIP; 24-DIP Module (0.600\", 15.24mm)
Frequency 150000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 100.0000MHZ Clock and Timing IC - 172-530BB100M000DGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
2 suppliers
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXC-212T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers