STMicroelectronics 3.3V SOIC Memory IC and Storage Component M45PE10S-VMN6TP

Description
NOR Flash Serial-SPI 3.3V 1M-bit 128K x 8 8ns 8-Pin SOIC N Reel Product overview: M45PE10S-VMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M45PE10S-VMN6TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3.3V 1M-bit 128K x 8 8ns 8-Pin SOIC N Reel Product overview: M45PE10S-VMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M45PE10S-VMN6TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V SOIC Memory IC and Storage Component - 2020-M45PE10S-VMN6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Memory IC and Storage Component
2020-M45PE10S-VMN6TP
3.3V SOIC Memory IC and Storage Component 2020-M45PE10S-VMN6TP
NOR Flash Serial-SPI 3.3V 1M-bit 128K x 8 8ns 8-Pin SOIC N Reel Product overview: M45PE10S-VMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M45PE10S-VMN6TP can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 1M-bit 128K x 8 8ns 8-Pin SOIC N Reel Product overview: M45PE10S-VMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M45PE10S-VMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M45PE10S-VMN6TP - 747148-M45PE10S-VMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - M45PE10S-VMN6TP
747148-M45PE10S-VMN6TP
Memory - M45PE10S-VMN6TP 747148-M45PE10S-VMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 747148-M45PE10S-VMN6 TP Family Name: M45PE10 Manufacturer Homepage: www.st.com Reference case: SOP8 Reference Date Code: 1543+ Alternative Parts (Cross-Reference): IS25LQ010A-JNLE; S25FL001D0FMFI001; S25FL001D0FMAF001; Introduction Date: April 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 747148-M45PE10S-VMN6TP
Family Name: M45PE10
Manufacturer Homepage: www.st.com
Reference case: SOP8
Reference Date Code: 1543+
Alternative Parts (Cross-Reference): IS25LQ010A-JNLE; S25FL001D0FMFI001; S25FL001D0FMAF001;
Introduction Date: April 29, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M45PE10S-VMN6TP 747148-M45PE10S-VMN6TP
Product Name 3.3V SOIC Memory IC and Storage Component Memory - M45PE10S-VMN6TP
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details