STMicroelectronics OEM Parts - OEM Parts (M - N) - M41TC8025AMC6F M41TC8025AMC6F

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011035-M41TC8025AMC 6F Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 14 Categories: OEM Parts(M-N) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.6 V Logic Function: Clock
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011035-M41TC8025AMC 6F Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 14 Categories: OEM Parts(M-N) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.6 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M41TC8025AMC6F - 1011035-M41TC8025AMC6F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M41TC8025AMC6F
1011035-M41TC8025AMC6F
OEM Parts - OEM Parts (M - N) - M41TC8025AMC6F 1011035-M41TC8025AMC6F
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011035-M41TC8025AMC 6F Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 14 Categories: OEM Parts(M-N) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.6 V Logic Function: Clock

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011035-M41TC8025AMC6F
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 14
Categories: OEM Parts(M-N)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.6 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1011035-M41TC8025AMC6F
Product Name OEM Parts - OEM Parts (M - N) - M41TC8025AMC6F
Unlock Full Specs
to access all available technical data