STMicroelectronics, Inc. 5.5V SOIC Clock and Timing IC M41T94MH6F

Description
SPI Real Time Clock (RTC) IC, 2.7-5.5V, 44B NVRAM, SOIC Product overview: M41T94MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MH6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPI Real Time Clock (RTC) IC, 2.7-5.5V, 44B NVRAM, SOIC Product overview: M41T94MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MH6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V SOIC Clock and Timing IC - 690-M41T94MH6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SOIC Clock and Timing IC
690-M41T94MH6F
5.5V SOIC Clock and Timing IC 690-M41T94MH6F
SPI Real Time Clock (RTC) IC, 2.7-5.5V, 44B NVRAM, SOIC Product overview: M41T94MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MH6F can be used for catalog matching and distributor lookup.

SPI Real Time Clock (RTC) IC, 2.7-5.5V, 44B NVRAM, SOIC Product overview: M41T94MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MH6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 1655508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1655508
Real Time Clocks 1655508
STMicroelectronics M41T94MH6F

STMicroelectronics M41T94MH6F

Supplier's Site
Real Time Clocks - 8805345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8805345
Real Time Clocks 8805345
STMicroelectronics M41T94MH6F

STMicroelectronics M41T94MH6F

Supplier's Site
Real Time Clocks - 8805345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8805345P
Real Time Clocks 8805345P
STMicroelectronics M41T94MH6F

STMicroelectronics M41T94MH6F

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MH6F
1210587-M41T94MH6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MH6F 1210587-M41T94MH6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210587-M41T94MH6F Packaging: Reel - TR Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Size: 44B Interface: SPI Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V ~ 3.5 V Family Name: M41T94 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOH Current - Timekeeping (Maximum): 1.4mA @ 2.7V ~ 5.5V Alternative Parts (Cross-Reference): DS1391U+18; DS1390U-3; DS1390U-33; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210587-M41T94MH6F
Packaging: Reel - TR
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Size: 44B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V ~ 3.5 V
Family Name: M41T94
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOH
Current - Timekeeping (Maximum): 1.4mA @ 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): DS1391U+18; DS1390U-3; DS1390U-33;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 497-5372-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5372-1-ND
Real Time Clocks 497-5372-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-5372-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5372-2-ND
Real Time Clocks 497-5372-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-5372-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5372-6-ND
Real Time Clocks 497-5372-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
 - M41T94MH6F - Rochester Electronics
Newburyport, MA, United States
M41T94 - Clocks and Timers-REAL-TIME CLOC

M41T94 - Clocks and Timers-REAL-TIME CLOC

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M41T94MH6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T94MH6F
Clock/Timing - Real Time Clocks M41T94MH6F
IC RTC CLK/CALENDAR SPI 28-SOIC

IC RTC CLK/CALENDAR SPI 28-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41T94MH6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T94MH6F
Real Time Clocks M41T94MH6F
Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Real Time Clocks - M41T94MH6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T94MH6F
Real Time Clocks M41T94MH6F
IC RTC CLK/CALENDAR SPI 28-SOIC

IC RTC CLK/CALENDAR SPI 28-SOIC

Supplier's Site Datasheet
Alarm Rtc, 44B, Spi, 5.5V, Soh-28; Date Format Stmicroelectronics - 45AC7418 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 44B, Spi, 5.5V, Soh-28; Date Format Stmicroelectronics
45AC7418
Alarm Rtc, 44B, Spi, 5.5V, Soh-28; Date Format Stmicroelectronics 45AC7418
ALARM RTC, 44B, SPI, 5.5V, SOH-28; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOH; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

ALARM RTC, 44B, SPI, 5.5V, SOH-28; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOH; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T94MH6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T94MH6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T94MH6F
IC RTC CLK/CALENDAR SPI 28SOH

IC RTC CLK/CALENDAR SPI 28SOH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41T94MH6F 1655508 8805345P 1210587-M41T94MH6F 497-5372-1-ND M41T94MH6F M41T94MH6F M41T94MH6F M41T94MH6F 45AC7418 M41T94MH6F
Product Name 5.5V SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MH6F Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Alarm Rtc, 44B, Spi, 5.5V, Soh-28; Date Format Stmicroelectronics Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Tape and Reel Soh SOH Surface Mount Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount SOH Surface Mount; Surface Mount
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS RoHS Lead-Free RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data