STMicroelectronics, Inc. Industrial 5.5V QFN Clock and Timing IC M41T93ZQA6F

Description
SPI Real Time Clock (RTC) IC, 2.38-5.5V, QFN, Industrial Product overview: M41T93ZQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93ZQA6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPI Real Time Clock (RTC) IC, 2.38-5.5V, QFN, Industrial Product overview: M41T93ZQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93ZQA6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 5.5V QFN Clock and Timing IC - 690-M41T93ZQA6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V QFN Clock and Timing IC
690-M41T93ZQA6F
Industrial 5.5V QFN Clock and Timing IC 690-M41T93ZQA6F
SPI Real Time Clock (RTC) IC, 2.38-5.5V, QFN, Industrial Product overview: M41T93ZQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93ZQA6F can be used for catalog matching and distributor lookup.

SPI Real Time Clock (RTC) IC, 2.38-5.5V, QFN, Industrial Product overview: M41T93ZQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93ZQA6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 497-6304-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6304-6-ND
Real Time Clocks 497-6304-6-ND
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 497-6304-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6304-1-ND
Real Time Clocks 497-6304-1-ND
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 497-6304-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6304-2-ND
Real Time Clocks 497-6304-2-ND
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93ZQA6F - 1210585-M41T93ZQA6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93ZQA6F
1210585-M41T93ZQA6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93ZQA6F 1210585-M41T93ZQA6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210585-M41T93ZQA6F Packaging: Reel - TR Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.38 V ~ 5.5 V Memory Size: 7B Interface: SPI Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V ~ 5.5 V Family Name: M41T93 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Current - Timekeeping (Maximum): 10μA @ 5.5V Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T93ZMY6E; Introduction Date: August 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210585-M41T93ZQA6F
Packaging: Reel - TR
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.38 V ~ 5.5 V
Memory Size: 7B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V ~ 5.5 V
Family Name: M41T93
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (4x4)
Current - Timekeeping (Maximum): 10μA @ 5.5V
Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T93ZMY6E;
Introduction Date: August 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M41T93ZQA6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T93ZQA6F
Clock/Timing - Real Time Clocks M41T93ZQA6F
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Real Time Clocks - M41T93ZQA6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T93ZQA6F
Real Time Clocks M41T93ZQA6F
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - M41T93ZQA6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T93ZQA6F
Real Time Clocks M41T93ZQA6F
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Rtc, -40 To 85Deg C; Date Format Stmicroelectronics - 25AH9913 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, -40 To 85Deg C; Date Format Stmicroelectronics
25AH9913
Rtc, -40 To 85Deg C; Date Format Stmicroelectronics 25AH9913
RTC, -40 TO 85DEG C; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface Type:Serial, RoHS Compliant: Yes

RTC, -40 TO 85DEG C; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface Type:Serial, RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Qfn-16; Date Format Stmicroelectronics - 56P9351 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Qfn-16; Date Format Stmicroelectronics
56P9351
Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Qfn-16; Date Format Stmicroelectronics 56P9351
REAL TIME CLOCK-RTC, YYYY-MM-DD-dd, 32 X 8, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16PinsRoHS Compliant: Yes

REAL TIME CLOCK-RTC, YYYY-MM-DD-dd, 32 X 8, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T93ZQA6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T93ZQA6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T93ZQA6F
IC RTC CLK/CALENDAR SPI 16QFN

IC RTC CLK/CALENDAR SPI 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41T93ZQA6F 497-6304-6-ND 1210585-M41T93ZQA6F M41T93ZQA6F M41T93ZQA6F M41T93ZQA6F 25AH9913 56P9351 M41T93ZQA6F
Product Name Industrial 5.5V QFN Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T93ZQA6F Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Rtc, -40 To 85Deg C; Date Format Stmicroelectronics Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Qfn-16; Date Format Stmicroelectronics Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Tape and Reel Surface Mount; 16-VQFN Exposed Pad Surface Mount Surface Mount; 16-VQFN Exposed Pad Surface Mount; Surface Mount QFN QFN Surface Mount; Surface Mount
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data