Manufacturer: STMicroelectronics
Win Source Part Number: 139861-M41T93ZMY6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 2.38 V to 5.5 V
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Serial SPI bus real-time clock (RTC) with battery switchover Product overview: M41T93ZMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93ZMY6F can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR SPI 18SOX
IC RTC CLK/CALENDAR SPI 18-SOX
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
IC RTC CLK/CALENDAR SPI 18-SOX
RTC, -40 TO 85DEG C, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins; IC Interface RoHS Compliant: Yes
REAL TIME CLOCK-RTC, YYYY-MM-DD-dd, 32 X 8, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 139861-M41T93ZMY6F | 497-6891-6-ND | 690-M41T93ZMY6F | M41T93ZMY6F | M41T93ZMY6F | M41T93ZMY6F | M41T93ZMY6F | 07AH6824 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T93ZMY6F | Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Rtc, -40 To 85Deg C, Soic-18; Date Format Stmicroelectronics |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | |
| Package Type | Surface Mount; 18-SOX | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 1.8 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts |