Real Time Clock Serial 32byte Clock/Calendar/Alarm
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Manufacturer: STMicroelectronics
Win Source Part Number: 880692-M41T93RQA6F
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M41T93
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-6302-2, 497-6302-1, 1026-M41T93RQA6F, 497-6302-6
IC RTC CLK/CALENDAR SPI 16QFN
IC RTC CLK/CALENDAR SPI 16-QFN
IC RTC CLK/CALENDAR SPI 16-QFN
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
ALARM RTC, 32B, SPI, 5.5V, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC RoHS Compliant: Yes
REAL TIME CLOCK-RTC, YYYY-MM-DD-dd, 32 X 8, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T93RQA6F | 497-6302-1-ND | 880692-M41T93RQA6F | M41T93RQA6F | M41T93RQA6F | M41T93RQA6F | M41T93RQA6F | 45AC7416 | 56P9345 |
| Product Name | QFN Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RQA6F | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Alarm Rtc, 32B, Spi, 5.5V, Qfn-16; Date Format Stmicroelectronics | Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Qfn-16; Date Format Stmicroelectronics |
| Package Type | Tape and Reel | Surface Mount; 16-VQFN Exposed Pad | Surface Mount; 16-QFN (4x4) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 16-VQFN Exposed Pad | QFN | QFN | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS |