STMicroelectronics, Inc. Industrial 5.5V SOIC Clock and Timing IC M41T93RMY6F

Description
SPI RTC IC, 2.7-5.5V, SOIC, Industrial Product overview: M41T93RMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93RMY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPI RTC IC, 2.7-5.5V, SOIC, Industrial Product overview: M41T93RMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93RMY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 5.5V SOIC Clock and Timing IC - 690-M41T93RMY6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V SOIC Clock and Timing IC
690-M41T93RMY6F
Industrial 5.5V SOIC Clock and Timing IC 690-M41T93RMY6F
SPI RTC IC, 2.7-5.5V, SOIC, Industrial Product overview: M41T93RMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93RMY6F can be used for catalog matching and distributor lookup.

SPI RTC IC, 2.7-5.5V, SOIC, Industrial Product overview: M41T93RMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93RMY6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 497-6020-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6020-1-ND
Real Time Clocks 497-6020-1-ND
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Real Time Clocks - 497-6020-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6020-2-ND
Real Time Clocks 497-6020-2-ND
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Real Time Clocks - 497-6020-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6020-6-ND
Real Time Clocks 497-6020-6-ND
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY6F
144736-M41T93RMY6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY6F 144736-M41T93RMY6F
Manufacturer: STMicroelectronics Win Source Part Number: 144736-M41T93RMY6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOX Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144736-M41T93RMY6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 8772784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8772784P
Real Time Clocks 8772784P
Real-Time Clock w/Switchover SPI SOX18

Real-Time Clock w/Switchover SPI SOX18

Supplier's Site
Real Time Clocks - 8772784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8772784
Real Time Clocks 8772784
Real-Time Clock w/Switchover SPI SOX18

Real-Time Clock w/Switchover SPI SOX18

Supplier's Site
Real Time Clocks - 1655488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1655488
Real Time Clocks 1655488
Real-Time Clock w/Switchover SPI SOX18

Real-Time Clock w/Switchover SPI SOX18

Supplier's Site
Clock/Timing - Real Time Clocks - M41T93RMY6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T93RMY6F
Clock/Timing - Real Time Clocks M41T93RMY6F
IC RTC CLK/CALENDAR SPI 18-SOX

IC RTC CLK/CALENDAR SPI 18-SOX

Supplier's Site Datasheet
Alarm Rtc, 32B, Spi, 5.5V, Soic-18; Date Format Stmicroelectronics - 45AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 32B, Spi, 5.5V, Soic-18; Date Format Stmicroelectronics
45AC7415
Alarm Rtc, 32B, Spi, 5.5V, Soic-18; Date Format Stmicroelectronics 45AC7415
ALARM RTC, 32B, SPI, 5.5V, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins; IC RoHS Compliant: Yes

ALARM RTC, 32B, SPI, 5.5V, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T93RMY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T93RMY6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T93RMY6F
IC RTC CLK/CALENDAR SPI 18SOX

IC RTC CLK/CALENDAR SPI 18SOX

Supplier's Site
Real Time Clocks - M41T93RMY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T93RMY6F
Real Time Clocks M41T93RMY6F
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Real Time Clocks - M41T93RMY6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T93RMY6F
Real Time Clocks M41T93RMY6F
IC RTC CLK/CALENDAR SPI 18-SOX

IC RTC CLK/CALENDAR SPI 18-SOX

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41T93RMY6F 497-6020-1-ND 144736-M41T93RMY6F 8772784P 8772784 M41T93RMY6F 45AC7415 M41T93RMY6F M41T93RMY6F M41T93RMY6F
Product Name Industrial 5.5V SOIC Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY6F Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Alarm Rtc, 32B, Spi, 5.5V, Soic-18; Date Format Stmicroelectronics Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Real Time Clocks
Package Type Tape and Reel Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) Surface Mount; 18-SOX SOX Sox SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) Surface Mount; Surface Mount
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data