STMicroelectronics Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY M41T93RMY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 202727-M41T93RMY Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOX Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 202727-M41T93RMY Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOX Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY
202727-M41T93RMY
Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY 202727-M41T93RMY
Manufacturer: STMicroelectronics Win Source Part Number: 202727-M41T93RMY Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOX Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 202727-M41T93RMY
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 690-M41T93RMY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-M41T93RMY
Clock and Timing IC 690-M41T93RMY
IC RTC CLK/CALENDAR SPI 18-SOX Product overview: M41T93RMY from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93RMY can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SPI 18-SOX Product overview: M41T93RMY from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93RMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 202727-M41T93RMY 690-M41T93RMY
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41T93RMY Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data