Serial I²C bus real-time clock (RTC) with battery switchover Product overview: M41T83ZQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83ZQA6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1065167-M41T83ZQA6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.38 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 16QFN
RTC W/BATTERY SWITCHOVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC RTC CLK/CALENDAR I2C 16-QFN
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 16-QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T83ZQA6F | 1065167-M41T83ZQA6F | 497-6889-2-ND | M41T83ZQA6F | 69AH1653 | M41T83ZQA6F | M41T83ZQA6F | M41T83ZQA6F |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T83ZQA6F | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Rtc W/battery Switchover, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tape and Reel | Surface Mount; 16-QFN (4x4) | Surface Mount; 16-VQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 16-VQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |