Manufacturer: STMicroelectronics
Win Source Part Number: 020934-M41T83ZMY6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 2.38 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Real Time Clock Serial 32byte Clock/Calendar/Alarm
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
IC RTC CLK/CALENDAR I2C 18-SOX
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
ALARM RTC, 32B, I2C, 5.5V, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 18-SOX
IC RTC CLK/CALENDAR I2C 18SOX
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 020934-M41T83ZMY6F | 690-M41T83ZMY6F | 497-6888-6-ND | M41T83ZMY6F | M41T83ZMY6F | 45AC7414 | M41T83ZMY6F | M41T83ZMY6F |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T83ZMY6F | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Real Time Clocks | Alarm Rtc, 32B, I2C, 5.5V, Soic-18; Date Format Stmicroelectronics | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 18-SOX | Tape and Reel | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 2 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts |