STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M41T83SQA6F M41T83SQA6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210583-M41T83SQA6F Packaging: Reel - TR Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V ~ 5.5 V Family Name: M41T83 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Current - Timekeeping (Maximum): 10μA @ 5.5V Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83SMY6E; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210583-M41T83SQA6F Packaging: Reel - TR Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V ~ 5.5 V Family Name: M41T83 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Current - Timekeeping (Maximum): 10μA @ 5.5V Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83SMY6E; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83SQA6F - 1210583-M41T83SQA6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83SQA6F
1210583-M41T83SQA6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83SQA6F 1210583-M41T83SQA6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210583-M41T83SQA6F Packaging: Reel - TR Type: Clock/Calendar Operating Temperature Range: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V ~ 5.5 V Family Name: M41T83 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (4x4) Current - Timekeeping (Maximum): 10μA @ 5.5V Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83SMY6E; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210583-M41T83SQA6F
Packaging: Reel - TR
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Memory Size: 7B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V ~ 5.5 V
Family Name: M41T83
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (4x4)
Current - Timekeeping (Maximum): 10μA @ 5.5V
Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83SMY6E;
Introduction Date: May 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - 497-6887-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6887-1-ND
Real Time Clocks 497-6887-1-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 497-6887-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6887-2-ND
Real Time Clocks 497-6887-2-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 497-6887-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6887-6-ND
Real Time Clocks 497-6887-6-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Buy Now Datasheet
Industrial 5.5V QFN Clock and Timing IC - 690-M41T83SQA6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V QFN Clock and Timing IC
690-M41T83SQA6F
Industrial 5.5V QFN Clock and Timing IC 690-M41T83SQA6F
I2C Real Time Clock (RTC) - QFN, 3-5.5V, Industrial Product overview: M41T83SQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83SQA6F can be used for catalog matching and distributor lookup.

I2C Real Time Clock (RTC) - QFN, 3-5.5V, Industrial Product overview: M41T83SQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83SQA6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M41T83SQA6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T83SQA6F
Real Time Clocks M41T83SQA6F
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M41T83SQA6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T83SQA6F
Clock/Timing - Real Time Clocks M41T83SQA6F
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T83SQA6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T83SQA6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T83SQA6F
IC RTC CLK/CALENDAR I2C 16QFN

IC RTC CLK/CALENDAR I2C 16QFN

Supplier's Site
Real Time Clocks - M41T83SQA6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T83SQA6F
Real Time Clocks M41T83SQA6F
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1210583-M41T83SQA6F 497-6887-1-ND 690-M41T83SQA6F M41T83SQA6F M41T83SQA6F M41T83SQA6F M41T83SQA6F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41T83SQA6F Real Time Clocks Industrial 5.5V QFN Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount Surface Mount; 16-VQFN Exposed Pad Tape and Reel Surface Mount; 16-VQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data