Real Time Clock Serial 32byte Clock/Calendar/Alarm
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Manufacturer: STMicroelectronics
Win Source Part Number: 020933-M41T83SMY6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Family Name: M41T83
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83SQA6F;
Introduction Date: May 08, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR I2C 18-SOX
IC RTC CLK/CALENDAR I2C 18-SOX
ALARM RTC, 32B, I2C, 5.5V, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins; MSL:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 18SOX
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T83SMY6F | 497-6886-6-ND | 020933-M41T83SMY6F | M41T83SMY6F | M41T83SMY6F | 45AC7413 | M41T83SMY6F | M41T83SMY6F |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T83SMY6F | Clock/Timing - Real Time Clocks | Real Time Clocks | Alarm Rtc, 32B, I2C, 5.5V, Soic-18; Date Format Stmicroelectronics | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Alarm RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; 18-SOX | Surface Mount; Surface Mount | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) |