Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
Real Time Clock Serial 32byte Clock/Calendar/Alarm
Manufacturer: STMicroelectronics
Win Source Part Number: 1210582-M41T83RQA6F
Packaging: Reel - TR
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Size: 7B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V ~ 5.5 V
Family Name: M41T83
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (4x4)
Current - Timekeeping (Maximum): 10μA @ 5.5V
Alternative Parts (Cross-Reference): MAX31629MTA+T; MAX31629MTA+; M41T83RMY6E;
Introduction Date: May 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC RTC CLK/CAL I2C 16-VFQFPN
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 16-VQFN Exposed Pad
IC RTC CLK/CAL I2C 16-VFQFPN
ALARM RTC, 32B, I2C, 5.5V, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-5914-6-ND | 690-M41T83RQA6F | 1210582-M41T83RQA6F | M41T83RQA6F | M41T83RQA6F | M41T83RQA6F | 45AC7412 | M41T83RQA6F |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RQA6F | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Alarm Rtc, 32B, I2C, 5.5V, Qfn-16; Date Format Stmicroelectronics | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Alarm RTC; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 16-VQFN Exposed Pad | Surface Mount | Surface Mount; 16-VQFN Exposed Pad | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.7 to 5.5 volts | 2 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |