STMicroelectronics, Inc. Real Time Clocks M41T83RMY6F

Description
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Request a Quote Datasheet
Description
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 497-6885-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6885-2-ND
Real Time Clocks 497-6885-2-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Real Time Clocks - 497-6885-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6885-1-ND
Real Time Clocks 497-6885-1-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Real Time Clocks - 497-6885-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6885-6-ND
Real Time Clocks 497-6885-6-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
5.5V SOIC Clock and Timing IC - 690-M41T83RMY6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SOIC Clock and Timing IC
690-M41T83RMY6F
5.5V SOIC Clock and Timing IC 690-M41T83RMY6F
I2C RTC SOIC, 2.7-5.5V, -40-85C, Serial Clock Product overview: M41T83RMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83RMY6F can be used for catalog matching and distributor lookup.

I2C RTC SOIC, 2.7-5.5V, -40-85C, Serial Clock Product overview: M41T83RMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83RMY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6F - 020932-M41T83RMY6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6F
020932-M41T83RMY6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6F 020932-M41T83RMY6F
Manufacturer: STMicroelectronics Win Source Part Number: 020932-M41T83RMY6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Family Name: M41T83 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOX Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83RQA6F; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020932-M41T83RMY6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Family Name: M41T83
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T83RQA6F;
Introduction Date: May 08, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Alarm Rtc, 32B, I2C, 5.5V, Soic-18; Date Format Stmicroelectronics - 45AC7411 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 32B, I2C, 5.5V, Soic-18; Date Format Stmicroelectronics
45AC7411
Alarm Rtc, 32B, I2C, 5.5V, Soic-18; Date Format Stmicroelectronics 45AC7411
ALARM RTC, 32B, I2C, 5.5V, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins; MSL:-RoHS Compliant: Yes

ALARM RTC, 32B, I2C, 5.5V, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M41T83RMY6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T83RMY6F
Real Time Clocks M41T83RMY6F
IC RTC CLK/CALENDAR I2C 18-SOX

IC RTC CLK/CALENDAR I2C 18-SOX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T83RMY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T83RMY6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T83RMY6F
IC RTC CLK/CALENDAR I2C 18SOX

IC RTC CLK/CALENDAR I2C 18SOX

Supplier's Site
Clock/Timing - Real Time Clocks - M41T83RMY6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T83RMY6F
Clock/Timing - Real Time Clocks M41T83RMY6F
IC RTC CLK/CALENDAR I2C 18-SOX

IC RTC CLK/CALENDAR I2C 18-SOX

Supplier's Site Datasheet
Real Time Clocks - M41T83RMY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T83RMY6F
Real Time Clocks M41T83RMY6F
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 497-6885-2-ND 690-M41T83RMY6F 020932-M41T83RMY6F 45AC7411 M41T83RMY6F M41T83RMY6F M41T83RMY6F M41T83RMY6F
Product Name Real Time Clocks 5.5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6F Alarm Rtc, 32B, I2C, 5.5V, Soic-18; Date Format Stmicroelectronics Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Alarm RTC; Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) Tape and Reel Surface Mount; 18-SOX SOIC Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Supply Voltage 2.7 to 5.5 volts 2 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data