STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6E M41T83RMY6E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210581-M41T83RMY6E Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 18-SOX Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 18-SOX, 18-SOIC with Crystal (7.5mm Width) Current - Timekeeping (Maximum): 10μA at 5.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: M41T Manufacturer Pack Quantity: 44 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210581-M41T83RMY6E Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 18-SOX Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 18-SOX, 18-SOIC with Crystal (7.5mm Width) Current - Timekeeping (Maximum): 10μA at 5.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: M41T Manufacturer Pack Quantity: 44 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6E - 1210581-M41T83RMY6E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6E
1210581-M41T83RMY6E
Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6E 1210581-M41T83RMY6E
Manufacturer: STMicroelectronics Win Source Part Number: 1210581-M41T83RMY6E Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 18-SOX Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 18-SOX, 18-SOIC with Crystal (7.5mm Width) Current - Timekeeping (Maximum): 10μA at 5.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: M41T Manufacturer Pack Quantity: 44 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 2V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210581-M41T83RMY6E
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size: 7B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 18-SOX
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Current - Timekeeping (Maximum): 10μA at 5.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: M41T
Manufacturer Pack Quantity: 44
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 2V ~ 5.5V

Buy Now
Real Time Clocks - M41T83RMY6E-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
M41T83RMY6E-ND
Real Time Clocks M41T83RMY6E-ND
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Clock and Timing IC - 690-M41T83RMY6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-M41T83RMY6E
Clock and Timing IC 690-M41T83RMY6E
Serial I²C bus real-time clock (RTC) with battery switchover Product overview: M41T83RMY6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83RMY6E can be used for catalog matching and distributor lookup.

Serial I²C bus real-time clock (RTC) with battery switchover Product overview: M41T83RMY6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T83RMY6E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M41T83RMY6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T83RMY6E
Real Time Clocks M41T83RMY6E
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M41T83RMY6E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T83RMY6E
Clock/Timing - Real Time Clocks M41T83RMY6E
IC RTC CLK/CALENDAR I2C 18-SOX

IC RTC CLK/CALENDAR I2C 18-SOX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T83RMY6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T83RMY6E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T83RMY6E
IC RTC CLK/CALENDAR I2C 18SOX

IC RTC CLK/CALENDAR I2C 18SOX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1210581-M41T83RMY6E M41T83RMY6E-ND 690-M41T83RMY6E M41T83RMY6E M41T83RMY6E M41T83RMY6E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41T83RMY6E Real Time Clocks Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) Rail/Tube Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) Surface Mount; Surface Mount
Supply Voltage 2 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data