STMicroelectronics, Inc. 5.5V SOIC Clock and Timing IC M41T82ZM6F

Description
RTC IC | I2C | 32B RAM | SOIC | 5.5V Product overview: M41T82ZM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82ZM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC | I2C | 32B RAM | SOIC | 5.5V Product overview: M41T82ZM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82ZM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOIC Clock and Timing IC
690-M41T82ZM6F
5.5V SOIC Clock and Timing IC 690-M41T82ZM6F
RTC IC | I2C | 32B RAM | SOIC | 5.5V Product overview: M41T82ZM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82ZM6F can be used for catalog matching and distributor lookup.

RTC IC | I2C | 32B RAM | SOIC | 5.5V Product overview: M41T82ZM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82ZM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-7828-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-7828-2-ND
Real Time Clocks 497-7828-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-7828-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-7828-6-ND
Real Time Clocks 497-7828-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-7828-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-7828-1-ND
Real Time Clocks 497-7828-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - M41T82ZM6F - Rochester Electronics
Newburyport, MA, United States
Serial I²C bus real-time clock (RTC) with battery switchover

Serial I²C bus real-time clock (RTC) with battery switchover

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82ZM6F
880690-M41T82ZM6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82ZM6F 880690-M41T82ZM6F
Manufacturer: STMicroelectronics Win Source Part Number: 880690-M41T82ZM6F Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M41T82 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-7828-6, M41T82ZM6F-ND, 497-7828-1, 497-7828-2

Manufacturer: STMicroelectronics
Win Source Part Number: 880690-M41T82ZM6F
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M41T82
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7828-6, M41T82ZM6F-ND, 497-7828-1, 497-7828-2

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T82ZM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T82ZM6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T82ZM6F
IC RTC CLK/CALENDAR I2C 8SOIC

IC RTC CLK/CALENDAR I2C 8SOIC

Supplier's Site
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics - 45AC7410 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics
45AC7410
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics 45AC7410
ALARM RTC, 32B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

ALARM RTC, 32B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.38V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M41T82ZM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T82ZM6F
Real Time Clocks M41T82ZM6F
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M41T82ZM6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T82ZM6F
Clock/Timing - Real Time Clocks M41T82ZM6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41T82ZM6F 497-7828-2-ND M41T82ZM6F 880690-M41T82ZM6F M41T82ZM6F 45AC7410 M41T82ZM6F M41T82ZM6F
Product Name 5.5V SOIC Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T82ZM6F Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Tape and Reel Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data