STMicroelectronics, Inc. Real Time Clocks M41T82SM6F

Description
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 497-7827-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-7827-1-ND
Real Time Clocks 497-7827-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-7827-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-7827-2-ND
Real Time Clocks 497-7827-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-7827-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-7827-6-ND
Real Time Clocks 497-7827-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 1889363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889363
Real Time Clocks 1889363
STMicroelectronics M41T82SM6F

STMicroelectronics M41T82SM6F

Supplier's Site
Real Time Clocks - 1889207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889207
Real Time Clocks 1889207
STMicroelectronics M41T82SM6F

STMicroelectronics M41T82SM6F

Supplier's Site
Real Time Clocks - 1889363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889363P
Real Time Clocks 1889363P
STMicroelectronics M41T82SM6F

STMicroelectronics M41T82SM6F

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82SM6F
1210580-M41T82SM6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82SM6F 1210580-M41T82SM6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210580-M41T82SM6F Packaging: Reel Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, SRAM, Watchdog Timer Memory Size: 7B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Timekeeping (Maximum): 10μA at 5.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Supply Voltage , Battery: 2V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210580-M41T82SM6F
Packaging: Reel
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, SRAM, Watchdog Timer
Memory Size: 7B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Current - Timekeeping (Maximum): 10μA at 5.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: M41T
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Supply Voltage , Battery: 2V ~ 5.5V

Buy Now
Singapore, Singapore
5.5V SOIC Clock and Timing IC
690-M41T82SM6F
5.5V SOIC Clock and Timing IC 690-M41T82SM6F
RTC IC, I2C, Serial, SOIC, 3-5.5V, 32B NVRAM Product overview: M41T82SM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82SM6F can be used for catalog matching and distributor lookup.

RTC IC, I2C, Serial, SOIC, 3-5.5V, 32B NVRAM Product overview: M41T82SM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82SM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M41T82SM6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T82SM6F
Real Time Clocks M41T82SM6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41T82SM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T82SM6F
Real Time Clocks M41T82SM6F
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics - 45AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics
45AC7409
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics 45AC7409
ALARM RTC, 32B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

ALARM RTC, 32B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M41T82SM6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T82SM6F
Clock/Timing - Real Time Clocks M41T82SM6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T82SM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T82SM6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T82SM6F
IC RTC CLK/CALENDAR I2C 8SOIC

IC RTC CLK/CALENDAR I2C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 497-7827-1-ND 1889363 1889363P 1210580-M41T82SM6F 690-M41T82SM6F M41T82SM6F M41T82SM6F 45AC7409 M41T82SM6F M41T82SM6F
Product Name Real Time Clocks Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T82SM6F 5.5V SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Alarm RTC; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" So SO-8 Surface Mount Tape and Reel Surface Mount; SOIC; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 2 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data