Serial I²C bus real-time clock (RTC) with battery switchover Product overview: M41T82SM6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82SM6E can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1191036-M41T82SM6E
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM, Watchdog Timer
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Memory Size: 7B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2V ~ 5.5V
Current - Timekeeping (Max): 10µA @ 5.5V
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: M41T82
Product Status: Obsolete
IC RTC CLK/CALENDAR I2C 8SOIC
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T82SM6E | M41T82SM6E-ND | 1191036-M41T82SM6E | M41T82SM6E | M41T82SM6E | M41T82SM6E |
| Product Name | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Rail/Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |