STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M41T82RM6F M41T82RM6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038039-M41T82RM6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038039-M41T82RM6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82RM6F - 038039-M41T82RM6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82RM6F
038039-M41T82RM6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T82RM6F 038039-M41T82RM6F
Manufacturer: STMicroelectronics Win Source Part Number: 038039-M41T82RM6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, SRAM, Watchdog Timer Mounting: SMD (SMT) Memory Size: 7B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2 V to 5.5 V Current - Timekeeping (Max): 10μA @ 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038039-M41T82RM6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 7B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 5.5 V
Current - Timekeeping (Max): 10μA @ 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 1889354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889354
Real Time Clocks 1889354
STMicroelectronics M41T82RM6F

STMicroelectronics M41T82RM6F

Supplier's Site
Real Time Clocks - 1889354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889354P
Real Time Clocks 1889354P
STMicroelectronics M41T82RM6F

STMicroelectronics M41T82RM6F

Supplier's Site
Real Time Clocks - 1889206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889206
Real Time Clocks 1889206
STMicroelectronics M41T82RM6F

STMicroelectronics M41T82RM6F

Supplier's Site
Real Time Clocks - 497-8279-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-8279-6-ND
Real Time Clocks 497-8279-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-8279-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-8279-1-ND
Real Time Clocks 497-8279-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-8279-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-8279-2-ND
Real Time Clocks 497-8279-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V SOIC Clock and Timing IC
690-M41T82RM6F
Industrial 5.5V SOIC Clock and Timing IC 690-M41T82RM6F
RTC IC, I2C Serial, 5.5V, SOIC, Industrial Product overview: M41T82RM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82RM6F can be used for catalog matching and distributor lookup.

RTC IC, I2C Serial, 5.5V, SOIC, Industrial Product overview: M41T82RM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T82RM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T82RM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T82RM6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T82RM6F
IC RTC CLK/CALENDAR I2C 8SOIC

IC RTC CLK/CALENDAR I2C 8SOIC

Supplier's Site
Real Time Clocks - M41T82RM6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T82RM6F
Real Time Clocks M41T82RM6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41T82RM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T82RM6F
Real Time Clocks M41T82RM6F
Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 7B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics - 45AC7408 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics
45AC7408
Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics 45AC7408
ALARM RTC, 32B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

ALARM RTC, 32B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M41T82RM6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T82RM6F
Clock/Timing - Real Time Clocks M41T82RM6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 038039-M41T82RM6F 1889354 1889354P 497-8279-6-ND 690-M41T82RM6F M41T82RM6F M41T82RM6F M41T82RM6F 45AC7408 M41T82RM6F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41T82RM6F Real Time Clocks Real Time Clocks Real Time Clocks Industrial 5.5V SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Real Time Clocks Alarm Rtc, 32B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Alarm RTC; Real Time Clock Real Time Clock
Package Type Surface Mount; 8-SO So SO-8 Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11539-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
 - CDC303NSR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
4 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-021A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers