Serial real-time clock (RTC) with alarm Product overview: M41T81SMY6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T81SMY6E can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
IC RTC CLK/CALENDAR I2C 18-SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
IC RTC CLK/CALENDAR I2C 18SOX
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T81SMY6E | M41T81SMY6E-ND | M41T81SMY6E | M41T81SMY6E | M41T81SMY6E |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Rail/Tube | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; Surface Mount | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |