I2C Real-Time Clock (RTC) SOIC, 5.5V, -40°C to 85°C Product overview: M41T81M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T81M6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 020931-M41T81M6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 100μA @ 2V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
REAL-TIME CLOCK W/ALARM, -40 TO 85DEG C ROHS COMPLIANT: YES
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T81M6F | 020931-M41T81M6F | 497-4709-1-ND | 69AH1652 | M41T81M6F | M41T81M6F | M41T81M6F | M41T81M6F |
| Product Name | 5.5V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T81M6F | Real Time Clocks | Real-Time Clock W/alarm, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Package Type | Tape and Reel | Surface Mount; 8-SO | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |