The Alarm RTC, part number 45AC7406, is a serial access real-time clock designed for low-power applications. It operates within a voltage range of 2.0 to 5.5 V and features an I2C interface with a maximum clock speed of 400 kHz. The device includes counters for various time units, including seconds, minutes, hours, days, and years, and supports a programmable alarm and interrupt function. This component integrates a 32 KHz crystal oscillator with a load capacitance of 12.5 pF, ensuring high stability and performance. It provides a square wave output that can be programmed from 1 Hz to 32 KHz, which can be utilized to drive microcontrollers in low-power modes. The operating temperature range is from -40 to 85 °C, and it has a low operating current of 200 µA, making it suitable for battery-powered devices. The product is housed in an 8-pin SOIC package and is compliant with ECOPACK® standards.
Manufacturer: STMicroelectronics
Win Source Part Number: 020929-M41T80M6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2.4μA to 31μA @ 2V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Real Time Clock Serial 20byte Clock/Calendar/Alarm
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8-SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
ALARM RTC, 20B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1889342 | 1889342P | 020929-M41T80M6F | 690-M41T80M6F | 497-4708-1-ND | M41T80M6F | M41T80M6F | M41T80M6F | 45AC7406 | M41T80M6F |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T80M6F | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Alarm Rtc, 20B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Bus Interface | I2C | I2C; I²C, 2-Wire Serial | ||||||||
| Package Type | So | SO-8 | Surface Mount; 8-SO | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |