Real Time Clock Serial 16byte Clock/Calendar/Alarm
Manufacturer: STMicroelectronics
Win Source Part Number: 038050-M41T62LC6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.7μA to 0.95μA @ 1.3V to 4.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-LCC (1.5x3.2)
Supply Voltage - Operating: 1.3 V to 4.4 V
Alternative Parts (Cross-Reference): M41T62Q6F; DS1337; DS1337+; M41T62LC6F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LCC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LCC
IC RTC CLK/CALENDAR I2C 8LCC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-LCC
ALARM RTC, I2C, 4.4V, LCC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:1.3V; Supply Voltage Max:4.4V; Clock IC Case Style:LCC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8LCC
IC RTC CLK/CALENDAR I2C 8LCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T62LC6F | 038050-M41T62LC6F | 497-11275-6-ND | M41T62LC6F | M41T62LC6F | 45AC7404 | M41T62LC6F | M41T62LC6F |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T62LC6F | Real Time Clocks | Real Time Clocks | Real Time Clocks | Alarm Rtc, I2C, 4.4V, Lcc-8; Date Format Stmicroelectronics | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-LCC (1.5x3.2) | Surface Mount; 8-LCC | Surface Mount; Surface Mount | Surface Mount; 8-LCC | LCC | Surface Mount; Surface Mount |