Serial real-time clock (RTC) with 56 bytes NVRAM Product overview: M41T56MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56MH6F can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
Manufacturer: STMicroelectronics
Win Source Part Number: 1210573-M41T56MH6F
Packaging: Cut Tape (CT)
Type: Clock/Calendar
Mounting Style: SMD
Features: Leap Year, NVSRAM
Memory Size: 56B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 28-SOH
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Current - Timekeeping (Maximum): 100μA at 4.5V ~ 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: M41T
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Supply Voltage , Battery: 2.5V ~ 3.5V
IC RTC CLK/CALENDAR I2C 28SOH
IC RTC CLK/CALENDAR I2C 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR I2C 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41T56MH6F | 497-4707-2-ND | 1210573-M41T56MH6F | M41T56MH6F | M41T56MH6F | M41T56MH6F | M41T56MH6F |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T56MH6F | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tape and Reel | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |