"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
Manufacturer: STMicroelectronics
Win Source Part Number: 141464-M41T56MH6E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year, NVSRAM
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 100μA (Typ) @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Serial real-time clock (RTC) with 56 bytes NVRAM Product overview: M41T56MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56MH6E can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 28-SOIC
IC RTC CLK/CALENDAR I2C 28SOH
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2819-5-ND | 141464-M41T56MH6E | 690-M41T56MH6E | M41T56MH6E | M41T56MH6E | M41T56MH6E |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T56MH6E | Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount; 28-SOH | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | |
| Supply Voltage | 4.5 to 5.5 volts | 2.5 to 5.5 volts | 4.5 to 5.5 volts |