STMicroelectronics, Inc. Industrial 5V SOIC Clock and Timing IC M41T56M6F

Description
RTC IC, Serial I2C, 56B RAM, 5V, SOIC, Industrial Product overview: M41T56M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56M6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC, Serial I2C, 56B RAM, 5V, SOIC, Industrial Product overview: M41T56M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56M6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 5V SOIC Clock and Timing IC
690-M41T56M6F
Industrial 5V SOIC Clock and Timing IC 690-M41T56M6F
RTC IC, Serial I2C, 56B RAM, 5V, SOIC, Industrial Product overview: M41T56M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56M6F can be used for catalog matching and distributor lookup.

RTC IC, Serial I2C, 56B RAM, 5V, SOIC, Industrial Product overview: M41T56M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56M6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 1031580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1031580
Real Time Clocks 1031580
STMicroelectronics M41T56M6F

STMicroelectronics M41T56M6F

Supplier's Site
Real Time Clocks - 7147288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
7147288P
Real Time Clocks 7147288P
STMicroelectronics M41T56M6F

STMicroelectronics M41T56M6F

Supplier's Site
Real Time Clocks - 7147288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
7147288
Real Time Clocks 7147288
STMicroelectronics M41T56M6F

STMicroelectronics M41T56M6F

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - M41T56M6F - 020926-M41T56M6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T56M6F
020926-M41T56M6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T56M6F 020926-M41T56M6F
Manufacturer: STMicroelectronics Win Source Part Number: 020926-M41T56M6F Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM Mounting: SMD (SMT) Memory Size: 56B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 100μA (Typ) @ 4.5V to 5.5V Family Name: M41T56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MCP7940N-E/SN; MCP79401T-I/SN; MCP79400-I/SN; MCP79411-I/SN; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Malaysia, Morocco, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 020926-M41T56M6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, NVSRAM
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 100μA (Typ) @ 4.5V to 5.5V
Family Name: M41T56
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MCP7940N-E/SN; MCP79401T-I/SN; MCP79400-I/SN; MCP79411-I/SN;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia, Morocco, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - M41T56M6F - Rochester Electronics
Newburyport, MA, United States
Serial real-time clock (RTC) with 56 bytes NVRAM

Serial real-time clock (RTC) with 56 bytes NVRAM

Supplier's Site Datasheet
Real Time Clocks - 497-4706-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4706-2-ND
Real Time Clocks 497-4706-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-4706-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4706-6-ND
Real Time Clocks 497-4706-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-4706-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4706-1-ND
Real Time Clocks 497-4706-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - M41T56M6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T56M6F
Real Time Clocks M41T56M6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T56M6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T56M6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T56M6F
IC RTC CLK/CALENDAR I2C 8SOIC

IC RTC CLK/CALENDAR I2C 8SOIC

Supplier's Site
Clock/Timing - Real Time Clocks - M41T56M6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T56M6F
Clock/Timing - Real Time Clocks M41T56M6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clock/calendar, Binary, Soic-8; Date Format Stmicroelectronics - 03AJ2373 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock/calendar, Binary, Soic-8; Date Format Stmicroelectronics
03AJ2373
Real Time Clock/calendar, Binary, Soic-8; Date Format Stmicroelectronics 03AJ2373
REAL TIME CLOCK/CALENDAR, BINARY, SOIC-8; Date Format:DD:MM:YYYY; Clock Format:ss:mm:hh; Clock IC Type:RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; RoHS Compliant: Yes

REAL TIME CLOCK/CALENDAR, BINARY, SOIC-8; Date Format:DD:MM:YYYY; Clock Format:ss:mm:hh; Clock IC Type:RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Rtc, I2C, 56B Nvram, 8-So, Reel; Date Format Stmicroelectronics - 94W9096 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rtc, I2C, 56B Nvram, 8-So, Reel; Date Format Stmicroelectronics
94W9096
Ic, Rtc, I2C, 56B Nvram, 8-So, Reel; Date Format Stmicroelectronics 94W9096
IC, RTC, I2C, 56B NVRAM, 8-SO, REEL; Date Format:DD:MM:YYYY; Clock Format:ss:mm:hh; Clock IC Type:RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; Operating RoHS Compliant: Yes

IC, RTC, I2C, 56B NVRAM, 8-SO, REEL; Date Format:DD:MM:YYYY; Clock Format:ss:mm:hh; Clock IC Type:RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M41T56M6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T56M6F
Real Time Clocks M41T56M6F
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41T56M6F 1031580 7147288P 020926-M41T56M6F M41T56M6F 497-4706-2-ND M41T56M6F M41T56M6F M41T56M6F 03AJ2373 M41T56M6F
Product Name Industrial 5V SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T56M6F Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clock/calendar, Binary, Soic-8; Date Format Stmicroelectronics Real Time Clocks
Package Type Tape and Reel SOIC; Soic SOIC; SOIC Surface Mount; 8-SO SOP Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS RoHS RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data