Manufacturer: STMicroelectronics
Win Source Part Number: 135341-M41T56C64MY6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: EEPROM, Leap Year, NVSRAM
Mounting: SMD (SMT)
Memory Size: 56B, 8KB
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 100μA (Typ) @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOX
Supply Voltage - Operating: 4.5 V to 5.5 V
Real Time Clock (RTC) IC Clock/Calendar 56B, 8KB I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
REAL TIME CLOCK, PDSO18, 0.300 INCH, ROHS COMPLIANT, PLASTIC, SOX-18 Product overview: M41T56C64MY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T56C64MY6F can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 56B, 8KB I²C, 2-Wire Serial 18-SOX, 18-SOIC with Crystal (7.5mm Width)
IC RTC CLK/CALENDAR I2C 18SOX
IC RTC CLK/CALENDAR I2C 18-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 135341-M41T56C64MY6F | 497-5294-2-ND | 690-M41T56C64MY6F | M41T56C64MY6F | M41T56C64MY6F | M41T56C64MY6F |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T56C64MY6F | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 18-SOX | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Tape and Reel | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |