Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073955-M41T56-MH6
Mounting: SMD (SMT)
Categories: OEM Parts(M-N)
Case / Package: SO
Alternative Parts (Cross-Reference): M41T56-MH6M41T56MH6;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Clock
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073955-M41T56-MH6 |
| Product Name | OEM Parts - OEM Parts (M - N) - M41T56-MH6 |