Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073954-M41T315V85MH
Mounting: SMD (SMT)
Number of Pins: 28
Categories: OEM Parts(M-N)
Case / Package: SO
Alternative Parts (Cross-Reference): M41T315V85MH6M41T315
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Clock
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073954-M41T315V85MH6 |
| Product Name | OEM Parts - OEM Parts (M - N) - M41T315V85MH6 |