STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M41T315V-85MH6F M41T315V-85MH6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210571-M41T315V-85M H6F Packaging: Cut Tape (CT) Type: Phantom Time Chip Mounting Style: SMD Features: Leap Year, Supervisor Interface: Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOH Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Current - Timekeeping (Maximum): 2mA at 2.7V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Supply Voltage , Battery: 2.5V ~ 3.7V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210571-M41T315V-85M H6F Packaging: Cut Tape (CT) Type: Phantom Time Chip Mounting Style: SMD Features: Leap Year, Supervisor Interface: Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOH Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Current - Timekeeping (Maximum): 2mA at 2.7V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Supply Voltage , Battery: 2.5V ~ 3.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M41T315V-85MH6F - 1210571-M41T315V-85MH6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T315V-85MH6F
1210571-M41T315V-85MH6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T315V-85MH6F 1210571-M41T315V-85MH6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210571-M41T315V-85M H6F Packaging: Cut Tape (CT) Type: Phantom Time Chip Mounting Style: SMD Features: Leap Year, Supervisor Interface: Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOH Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Current - Timekeeping (Maximum): 2mA at 2.7V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Supply Voltage , Battery: 2.5V ~ 3.7V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210571-M41T315V-85MH6F
Packaging: Cut Tape (CT)
Type: Phantom Time Chip
Mounting Style: SMD
Features: Leap Year, Supervisor
Interface: Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 28-SOH
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Current - Timekeeping (Maximum): 2mA at 2.7V ~ 3.6V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: M41T
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Supply Voltage , Battery: 2.5V ~ 3.7V

Buy Now
Real Time Clocks - 497-4703-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4703-2-ND
Real Time Clocks 497-4703-2-ND
"Real Time Clock (RTC) IC Phantom Time Chip Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Phantom Time Chip Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-M41T315V-85MH6F
Clock and Timing IC 690-M41T315V-85MH6F
REAL TIME CLOCK, PDSO28, 0.330 INCH, LEAD FREE, PLASTIC, SOH-28 Product overview: M41T315V-85MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T315V-85MH6F can be used for catalog matching and distributor lookup.

REAL TIME CLOCK, PDSO28, 0.330 INCH, LEAD FREE, PLASTIC, SOH-28 Product overview: M41T315V-85MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T315V-85MH6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - M41T315V-85MH6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T315V-85MH6F
Real Time Clocks M41T315V-85MH6F
Real Time Clock (RTC) IC Phantom Time Chip Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Phantom Time Chip Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M41T315V-85MH6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T315V-85MH6F
Clock/Timing - Real Time Clocks M41T315V-85MH6F
IC RTC PHANTOM SER 28-SOIC

IC RTC PHANTOM SER 28-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T315V-85MH6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T315V-85MH6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T315V-85MH6F
IC RTC PHANTOM CHIP SER 28SOH

IC RTC PHANTOM CHIP SER 28SOH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1210571-M41T315V-85MH6F 497-4703-2-ND 690-M41T315V-85MH6F M41T315V-85MH6F M41T315V-85MH6F M41T315V-85MH6F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41T315V-85MH6F Real Time Clocks Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Phantom Time Chip; Real Time Clock
Package Type Surface Mount Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Tape and Reel Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount
Supply Voltage 2.5 to 3.7 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data