"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
RTC IC | 3.3-5.5V | 28-Pin | Industrial Temp | Serial Clock/Calendar Product overview: M41T11MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T11MH6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 020925-M41T11MH6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, NVSRAM
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 70μA @ 2V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOH
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
512BIT SERIAL ACCESS TIMEKEEPER SRAM; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:28Pins; ICRoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR I2C 28SOH
IC RTC CLK/CALENDAR I2C 28-SOIC
IC RTC CLK/CALENDAR I2C 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-4700-1-ND | 690-M41T11MH6F | 020925-M41T11MH6F | 51AC9308 | M41T11MH6F | M41T11MH6F | M41T11MH6F | M41T11MH6F |
| Product Name | Real Time Clocks | Industrial 5.5V Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T11MH6F | 512Bit Serial Access Timekeeper Sram; Date Format Stmicroelectronics | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Calendar, Clock; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount; 28-SOH | SOIC | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts |