"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
Manufacturer: STMicroelectronics
Win Source Part Number: 207120-M41T11MH6E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year, NVSRAM
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 70μA @ 2V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOH
Supply Voltage - Operating: 2 V to 5.5 V
Serial real-time clock (RTC) with 56 bytes of NVRAM Product overview: M41T11MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T11MH6E can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR I2C 28SOH
IC RTC CLK/CALENDAR I2C 28-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2814-5-ND | 207120-M41T11MH6E | 690-M41T11MH6E | M41T11MH6E | M41T11MH6E | M41T11MH6E | M41T11MH6E |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T11MH6E | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount; 28-SOH | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts |