Manufacturer: STMicroelectronics
Win Source Part Number: 020924-M41T11M6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, NVSRAM
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 70μA @ 2V to 5.5V
Family Name: M41T11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MCP79402T-I/SN; MCP7940N-E/SN; MCP79401-I/SN;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
I2C Serial RTC w/ 56B NVRAM, SOIC, Industrial Product overview: M41T11M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T11M6F can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8SOIC
REAL TIME CLOCK/CALENDAR, BINARY, SOIC-8; Date Format:DD:MM:YYYY; Clock Format:ss:mm:hh; Clock IC Type:RTC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9209124 | 8290399P | 020924-M41T11M6F | 497-4699-2-ND | 690-M41T11M6F | M41T11M6F | M41T11M6F | 03AJ2372 | M41T11M6F | M41T11M6F |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T11M6F | Real Time Clocks | Industrial SOIC Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock/calendar, Binary, Soic-8; Date Format Stmicroelectronics | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Bus Interface | I2C | I2C; I²C, 2-Wire Serial | ||||||||
| Package Type | SOIC; Soic | SOIC; SOIC | Surface Mount; 8-SO | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount |